The LT1949IS8 is a 600kHz, 1A fixed-frequency boost DC/DC converter with a 30V internal switch, designed for generating bias voltages in portable electronics and LCD panels. It operates from an input voltage as low as 1.7V and offers pin-for-pin compatibility with the LT1317B. The device is housed in an 8-lead plastic SO package and includes a low-battery detector that remains active during shutdown. Quiescent current is 4.5mA during operation and 25µA in shutdown. The switch voltage drop is 410mV at 800mA, and switching frequency is 600kHz. It supports an operating temperature range of -40°C to 85°C and features an external compensation pin for optimized loop stability. The part complies with the LT1949E and LT1949I series specifications and is rated for a maximum junction temperature of 125°C.
IC REG BST SEPIC ADJ 1A 8SO Product overview: LT1949IS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1949IS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1949IS8#TRPBF |
| Product Name | 1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 28 volts |
| IOUT | 1 amps |