The LT1933IDCB#TRPBF is a 600mA step-down switching regulator with an integrated 0.75A power switch, housed in a 6-lead (2mm × 3mm) plastic DFN package. It operates over an input voltage range of 3.6V to 36V and maintains fixed output voltages of 5V at 600mA from 16V to 36V input, or 3.3V at 600mA from 12V to 36V input. It features 500kHz fixed-frequency operation, internal compensation, soft-start, and shutdown current below 2μA. The device is rated for operation from -40°C to 125°C with a maximum junction temperature of 125°C and includes cycle-by-cycle current limit and output disconnect functionality.
IC REG BUCK ADJ 600MA 6DFN Product overview: LT1933IDCB#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1933IDCB#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LT1933IDCB#TRPBF |
| Product Name | Buck 600MA Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.25 volts |
| Input Voltage | 36 volts |
| IOUT | 0.6000 amps |