The LT1766IFE#TRPBF is a 200kHz monolithic buck switching regulator capable of 1.5A peak switch current, designed for input voltages from 5.5V to 60V. It is housed in a 16-lead plastic TSSOP package with an exposed thermal pad for improved heat dissipation. The device operates over a junction temperature range of -40°C to 125°C and includes features such as cycle-by-cycle current limiting, low shutdown current of 25μA, and an integrated 0.2Ω switch. It supports external synchronization from 228kHz to 700kHz and maintains peak switch current across the full duty cycle range.
IC REG BUCK ADJ 1.5A 16TSSOP Product overview: LT1766IFE#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1766IFE#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LT1766IFE#TRPBF |
| Product Name | Buck 1.5A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| Input Voltage | 60 volts |