The LT1615-1 is a micropower step-up DC/DC converter in a 5-lead ThinSOT package, 1mm in height, designed for low-power and single-cell battery applications with a 100mA current limit and an input voltage range of 1V to 15V. It operates with a quiescent current of 20μA in active mode and less than 1μA in shutdown. The device features a fixed off-time control scheme, a switch saturation voltage of up to 350mV at 300mA, and can generate output voltages up to 34V. It is guaranteed to operate over the -40°C to 85°C temperature range. The feedback pin has a trip point of 1.205V to 1.255V, and the shutdown input threshold is 0.9V high and 0.25V low.
IC REG BST SEPIC ADJ 75MA TSOT23 Product overview: LT1615ES5-1#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1615ES5-1#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1615ES5-1#TRPBF |
| Product Name | 75MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 34 volts |