The LT1614 is a fixed-frequency inverting switching regulator that generates negative outputs down to -24V from input voltages as low as 1V, with a 600kHz switching frequency and a 500mA internal switch capable of a 295mV voltage drop at 500mA. It is available in an 8-lead MSOP package and includes a low-battery detector with a 200mV reference. Quiescent current is 1mA, with shutdown current under 10µA. Operating temperature ranges are 0°C to 70°C for the commercial grade and -40°C to 85°C for the industrial grade. The device supports ceramic capacitors for compact designs and operates with input voltages up to 6V.
IC REG CUK ADJ 750MA 8MSOP Product overview: LT1614CMS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1614CMS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1614CMS8#PBF |
| Product Name | 750MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 30 volts |
| IOUT | 0.5000 amps |