The LT1533 is a ultralow noise 1A switching regulator designed to minimize conducted and radiated EMI in precision instrumentation, medical, and wireless communication systems. It features two 1A current-limited power switches, a 20kHz to 250kHz oscillator, and independently programmable voltage and current slew rates to optimize harmonic content. The device operates from a 2.7V to 23V input range, regulates both positive and negative voltages, and includes cycle-by-cycle current limit, undervoltage lockout, and thermal shutdown. It is housed in a 16-pin narrow SO package. The LT1533CS variant supports an operating junction temperature range of 0°C to 100°C.
IC REG PUSH-PULL ADJ 1A 16SO Product overview: LT1533CS#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1533CS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1533CS#PBF |
| Product Name | 1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 1 amps |