The LT1506IS8-3.3 is a 4.5A, 500kHz monolithic buck regulator designed for input voltages from 4V to 15V, optimized for battery-powered and portable systems. It features a fixed 3.3V output, operates in an 8-lead plastic SO-8 package, and includes cycle-by-cycle current limiting and thermal shutdown. The device supports operation from -40°C to 125°C junction temperature and uses surface-mount components with a 10M H inductor. Synchronization and shutdown functions are overridden by the fixed-output variant.
IC REG BUCK 3.3V 4.5A 8SO Product overview: LT1506IS8-3.3#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 4.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 4.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1506IS8-3.3#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LT1506IS8-3.3#TRPBF |
| Product Name | Buck 3.3V 4.5A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| Input Voltage | 15 volts |
| IOUT | 3.6 amps |