The LT1372HVIS8#PBF is a monolithic switching regulator with a 1.5A integrated switch, designed for boost, buck, inverting, and other topologies. It is housed in an 8-lead plastic small outline (S8) package and requires less than 0.5 square inch of board space using surface mount components. The device operates from a minimum input voltage of 2.7V, with a typical quiescent current of 4mA and a shutdown supply current of 50mA at industrial temperatures. The switching frequency is 500kHz and can be synchronized externally up to 800kHz. It regulates both positive and negative output voltages. Operating junction temperature ranges from -40°C to 125°C. Maximum supply voltage is 42V, and the internal switch has a breakdown voltage of 42V at industrial temperature.
IC REG MULT CONFIG ADJ 1.5A 8SO Product overview: LT1372HVIS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1372HVIS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1372HVIS8#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 1.5 amps |