ERSAELECTRONICS PTE. LTD. 710MA Voltage Regulator IC 739-LT1317BIS8#TRPBF

Description
IC REG BST SEPIC ADJ 710MA 8SO Product overview: LT1317BIS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 710MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1317BIS8#TRPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BST SEPIC ADJ 710MA 8SO Product overview: LT1317BIS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 710MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1317BIS8#TRPBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1317BIS8 is a micropower, fixed-frequency step-up DC/DC converter designed for battery-powered portable equipment. It operates from an input voltage range of 1.5V to 12V and maintains continuous switching at light loads without entering Burst Mode, eliminating low-frequency output ripple. The device features a 600kHz switching frequency, a 500mA internal NPN switch with a saturation voltage of 300mV at 500mA, and a low-battery detector active during shutdown. It is available in an 8-lead SO package with a maximum junction temperature of 125°C and operates over an industrial temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LT1317BIS8 is a micropower, fixed-frequency step-up DC/DC converter designed for battery-powered portable equipment. It operates from an input voltage range of 1.5V to 12V and maintains continuous switching at light loads without entering Burst Mode, eliminating low-frequency output ripple. The device features a 600kHz switching frequency, a 500mA internal NPN switch with a saturation voltage of 300mV at 500mA, and a low-battery detector active during shutdown. It is available in an 8-lead SO package with a maximum junction temperature of 125°C and operates over an industrial temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
710MA Voltage Regulator IC
739-LT1317BIS8#TRPBF
710MA Voltage Regulator IC 739-LT1317BIS8#TRPBF
IC REG BST SEPIC ADJ 710MA 8SO Product overview: LT1317BIS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 710MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1317BIS8#TRPBF can be used for catalog matching and distributor lookup.

IC REG BST SEPIC ADJ 710MA 8SO Product overview: LT1317BIS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 710MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1317BIS8#TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 739-LT1317BIS8#TRPBF
Product Name 710MA Voltage Regulator IC
Output Voltage Type Adjustable / Variable
Package Type Other; Tape & Reel (TR)
Output Voltage 30 volts
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Output Voltage Type Adjustable / Variable
Package Type Other; Tape & Reel (TR)
Output Voltage 34 volts
View Details
4.5V 15V QFN Power Management IC - 734-LTC2977BIUP#TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
fsw 110 kHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
IOUT 1 amps
VIN 20 volts
View Details
Specs
Package Type Other; Tube
Output Voltage 3.2 volts
IOUT 2.5 amps
View Details