The LT1308ACS8#TRPBF is a micropower step-up DC/DC converter designed for single-cell Li-Ion or NiCd battery applications, providing up to 1A at 5V from a 3.6V input. It operates at a fixed 600kHz switching frequency and features automatic Burst Mode™ operation for light loads with a quiescent current of 140μA at no load. The device is available in an 8-lead plastic SO package and supports input voltages from 1V to 10V. It includes a precision 200mV ±2% low-battery detector and shutdown current of less than 1μA. The switch voltage rating is 36V, enabling output voltages up to 34V, and it starts under heavy loads. Operating temperature range is 0°C to 70°C.
IC REG BST SEPIC ADJ 2A 8SO Product overview: LT1308ACS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1308ACS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1308ACS8#TRPBF |
| Product Name | 2A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 34 volts |
| IOUT | 2 amps |