The LT1308ACF#TRPBF is a micropower, fixed-frequency step-up DC/DC converter designed for applications requiring 5V at up to 1A from a single Li-Ion cell or similar low-voltage source. It is housed in a 14-lead plastic TSSOP package and operates with an input voltage range of 1V to 10V. The device features continuous switching at light loads with a quiescent current of 2.5mA, and it includes a precision 200mV ±2% low-battery detector reference at room temperature. Switching occurs at 600kHz with a maximum switch voltage rating of 36V. Shutdown current is less than 1μA. The part is rated for operation from 0°C to 70°C and is pin-compatible with the LT1308 for upgrade compatibility.
IC REG BST SEPIC ADJ 2A 14TSSOP Product overview: LT1308ACF#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1308ACF#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1308ACF#TRPBF |
| Product Name | 2A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 volts |
| IOUT | 2 amps |