The LT1303-5 is a micropower step-up DC/DC converter designed for battery-powered systems, providing a regulated 5V output from an input voltage between 1.8V and 5V. It is available in an 8-lead plastic SO package, with a maximum power dissipation of 500mW and an operating temperature range of 0°C to 70°C. The device features a low quiescent current of 120μA, a low 170mV switch saturation voltage at 1A, and an integrated low-battery detector that triggers when the input voltage falls below 1.24V. It operates in Burst Mode for high efficiency up to 88% and supports output currents up to 200mA.
IC REG BOOST 5V 750MA 8SO Product overview: LT1303CS8-5#TRPBF from Analog Devices Inc. is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 750MA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1303CS8-5#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LT1303CS8-5#TRPBF |
| Product Name | 5V 750MA Boost DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| Input Voltage | 10 volts |
| IOUT | 0.2000 amps |