The LT1269CT is a monolithic high-efficiency switching regulator in a 5-lead TO-220 package, designed for buck, boost, flyback, and inverting configurations with a 3.5V to 30V input voltage range and a 4A internal switch. It operates at 100kHz, draws 7mA quiescent current, and supports shutdown mode with 100µA supply current. The device includes integrated oscillator, control, and protection circuitry, and maintains compliance with operating junction temperatures up to 100°C.
IC REG MULT CONFIG ADJ 4A TO220 Product overview: LT1269CT from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, TO220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1269CT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1269CT |
| Product Name | 4A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.24 volts |
| IOUT | 4 amps |