The LT1076HVCR is a 2A monolithic switching regulator with a 64V input voltage rating, featuring a 100kHz switching frequency and programmable current limit down to 1.2A. It operates in buck, positive-to-negative
IC REG MULT CONFIG ADJ 2A 7DDPAK Product overview: LT1076HVCR#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1076HVCR#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1076HVCR#PBF |
| Product Name | 2A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.5 to 50 volts |
| IOUT | 1.6 amps |