The LT1054ISW#PBF is a monolithic, switched-capacitor voltage converter and regulator in a 16-lead plastic SOIC package, designed to generate a regulated negative voltage from a positive input. It operates from a supply voltage of 3.5V to 15V, provides up to 100mA output current, and maintains a typical voltage loss of 1.1V at full load. The device includes an integrated reference and error amplifier for regulation, supports external shutdown, and can be synchronized to an external clock. Its operating junction temperature range is -40°C to 100°C, and shutdown supply current is less than 200µA. It is pin-compatible with the LTC1044 and ICL7660.
IC REG CHARG PUMP INV 16SOIC Product overview: LT1054ISW#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1054ISW#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 739-LT1054ISW#PBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.5 to 2 volts |
| IOUT | 0.1000 amps |