The ADM660ANZ is an 8-lead plastic dual in-line package (PDIP) charge-pump voltage converter that inverts an input voltage from +1.5 V to +7 V to generate a negative output, with up to 100 mA output current and 90% efficiency under light load. It operates with two external capacitors and features selectable charge-pump frequencies of 25 kHz or 120 kHz. The device has a quiescent current of 600 µA and is qualified for industrial temperature operation from -40°C to +85°C. Pin-compatible with MAX660 and ICL7660, it is designed for single-supply systems requiring a negative rail, such as portable instruments and op-amp power supplies.
IC REG CHRG PUMP INV 100MA 8DIP Product overview: ADM660ANZ from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ADM660ANZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-ADM660ANZ |
| Product Name | 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | ? to 14 volts |
| IOUT | 0.1000 amps |