The LTC2995IUD#PBF is a temperature sensor and dual voltage monitor with alert outputs in a 3mm × 3mm 20-lead plastic QFN package. It monitors remote diode temperature with ±1°C accuracy and internal die temperature with ±2°C accuracy over a -40°C to 85°C operating range. Two supply voltages are monitored with ±1.5% threshold accuracy, and adjustable thresholds are set via resistive dividers. The device features open-drain alert outputs, a 1.8V reference for threshold programming, and a 3.5ms temperature update interval. It operates from a 2.25V to 5.5V supply and draws 220μA quiescent current.
IC TEMP SENSOR VOLT MNTR 20QFN Product overview: LTC2995IUD#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-LTC2995IUD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-LTC2995IUD#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |