ERSAELECTRONICS PTE. LTD. Dual 9V Video Amps And Module 737-NJM2268M-TE1

Description
Video Amp Dual 9V 8-Pin DMP T/R Product overview: NJM2268M-TE1 from Nisshinbo Micro Devices is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NJM2268M-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Video Amp Dual 9V 8-Pin DMP T/R Product overview: NJM2268M-TE1 from Nisshinbo Micro Devices is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NJM2268M-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 9V Video Amps And Module - 737-NJM2268M-TE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9V Video Amps And Module
737-NJM2268M-TE1
Dual 9V Video Amps And Module 737-NJM2268M-TE1
Video Amp Dual 9V 8-Pin DMP T/R Product overview: NJM2268M-TE1 from Nisshinbo Micro Devices is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NJM2268M-TE1 can be used for catalog matching and distributor lookup.

Video Amp Dual 9V 8-Pin DMP T/R Product overview: NJM2268M-TE1 from Nisshinbo Micro Devices is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NJM2268M-TE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Video Amplifier Chips
Product Number 737-NJM2268M-TE1
Product Name Dual 9V Video Amps And Module
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
RoHS Compliant RoHS
Package Type Tape & Reel (TR)
View Details
Dual Video Amps And Module - 737-NJM2268V-TE1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
Specs
RoHS Compliant RoHS
Bandwidth 600 MHz
Slew Rate 1600 V/µs
View Details
ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 130 MHz
Slew Rate 450 V/µs
Package Type Tube
View Details