ERSAELECTRONICS PTE. LTD. 5.5V TSSOP Operational Amplifier IC 737-AD8075ARU-REEL

Description
Op Amp Triple Buffer Amplifier ±5.5V 16-Pin TSSOP T/R Product overview: AD8075ARU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-AD8075ARU-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Triple Buffer Amplifier ±5.5V 16-Pin TSSOP T/R Product overview: AD8075ARU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-AD8075ARU-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.5V TSSOP Operational Amplifier IC - 737-AD8075ARU-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V TSSOP Operational Amplifier IC
737-AD8075ARU-REEL
5.5V TSSOP Operational Amplifier IC 737-AD8075ARU-REEL
Op Amp Triple Buffer Amplifier ±5.5V 16-Pin TSSOP T/R Product overview: AD8075ARU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-AD8075ARU-REEL can be used for catalog matching and distributor lookup.

Op Amp Triple Buffer Amplifier ±5.5V 16-Pin TSSOP T/R Product overview: AD8075ARU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-AD8075ARU-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 737-AD8075ARU-REEL
Product Name 5.5V TSSOP Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 2.1 V/µs
View Details
Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details