The MAX3110E is a UART with an integrated RS-232 transceiver and internal charge-pump capacitors, designed for space- and power-constrained applications requiring true RS-232 performance down to +4.5V supply voltage. It is packaged in a 28-pin wide SOIC and operates from 0°C to +70°C. The device supports SPI/MICROWIRE-compat
IC UART/TXRX RS232 W/CAPS 28SOIC Product overview: MAX3110ECWI from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MAX3110ECWI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-MAX3110ECWI |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 to 70 C (32 to 158 F) |