The DS1314S is a 3V nonvolatile controller with lithium battery monitoring, designed to convert CMOS SRAM into nonvolatile memory. It comes in a 16-pin SOIC package (300 mils) and automatically switches to battery backup upon power failure, write-protecting the SRAM. It monitors lithium battery voltage through periodic 1-second tests every 24 hours, activating an open-drain Battery Warning output when the battery nears end-of-life. It includes power-fail detection and a 200 ms nominal power-on reset for processor control. The device operates from -40°C to +85°C and supports 3.0V or 3.3V systems via TOL pin configuration. Battery monitoring is suspended during power-down, and Freshness Seal Mode prevents battery drain during shipping.
IC CTRLR NV W/BATT MON 3V 16SOIC Product overview: DS1314S from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1314S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1314S |
| Product Name | 3V Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |