The DS1314S-2+ is an 8-pin SOIC package nonvolatile controller designed to convert CMOS SRAM into nonvolatile memory using a lithium battery backup. It monitors system power and automatically switches to battery supply upon V_CC failure, providing write protection to the SRAM. The device includes a battery voltage monitor that activates an open-drain Battery Warning (BW) output when the lithium cell nears end-of-life, and it performs periodic 1-second battery tests every 24 hours. It supports 3.0V or 3.3V power supplies with selectable trip points via the TOL pin, and features a 200 ms minimum power-on reset (RST) output for processor control. The part operates over the industrial temperature range of -40°C to +85°C and has a voltage drop less than 0.2 V during battery switching.
Memory Controllers 3V Nonvolatile Controller with Lithium B Product overview: DS1314S-2+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1314S-2+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1314S-2+ |
| Product Name | 3V Memory IC and Storage Component |
| Memory Category | NVSRAM; Nonvolatile SRAM; SRAM Chip |