The DS1314E is a 3V nonvolatile controller with lithium battery monitoring, designed to convert CMOS SRAM into nonvolatile memory by automatically switching to battery backup during power failure and providing write protection. It features an open-drain reset output (RST) that activates during power failure and holds the processor in reset for 200 ms during power-up. The device monitors lithium battery voltage every 24 hours and asserts a low Battery Warning (BW) signal upon impending battery failure. It operates over the industrial temperature range of -40°C to +85°C. The DS1314E is packaged in a 20-pin TSSOP. Battery monitoring and reset functions are controlled via the TOL pin, configured for 3.0V or 2.7V power supply thresholds. The reset output and battery warning output are open-drain. The device enters Freshness Seal Mode upon initial battery attachment to prevent battery drain during shipping.
Memory Controllers 3V Nonvolatile Controller with Lithium B Product overview: DS1314E+T&R from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1314E+T&R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1314E+T&R |
| Product Name | 3V Memory IC and Storage Component |
| Memory Category | NVSRAM; Nonvolatile SRAM; SRAM Chip |