The DS1312E is a nonvolatile controller with lithium battery monitor in a 20-pin TSSOP package, designed to convert CMOS SRAM into nonvolatile memory by providing battery backup and write protection during power failure. It monitors lithium battery voltage with a periodic 24-hour test cycle and signals low battery condition via an open-drain Battery Warning output. The device includes an open-drain Reset output that activates during power failures below 4.75 V (5% tolerance) or 4.5 V (10% tolerance) based on TOL pin configuration, and provides a 200 ms nominal power-on reset. It operates over the industrial temperature range of -40°C to +85°C. Battery backup is enabled when system voltage falls below the switching threshold, with a voltage drop of less than 0.2 V. The IC enters Freshness Seal Mode upon initial battery attachment until system power is applied.
IC CONTROLLER NV BW/RST 20-TSSOP Product overview: DS1312E+T&R from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1312E+T&R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1312E+T&R |
| Product Name | TSSOP Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |