The DS1312 is a nonvolatile controller that converts CMOS SRAM into nonvolatile memory by providing battery backup and write protection during power failure. It monitors lithium battery voltage and signals impending failure via an open-drain Battery Warning output. The device operates with a 5% or 10% power-fail detection threshold, selectable via the TOL pin, and automatically switches to battery power when system voltage drops below the threshold. It features an 8-pin DIP package and operates over the industrial temperature range of -40°C to +85°C. The DS1312S and DS1312E variants also include a reset output that holds theprocessor in reset during power-up and power failure events. Battery testing is performed intermittently, once every 24 hours, to preserve battery life.
IC CONTROLLER NV BW & RST 8-DIP Product overview: DS1312 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1312 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1312 |
| Product Name | DIP Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |