The DS1218 is a nonvolatile controller designed to convert CMOS RAM into nonvolatile memory by automatically switching to battery backup upon power failure and inhibiting write operations when supply voltage is out of tolerance. It is available in an 8-pin 150 mil SO package, consuming less than 100 nA of battery current and operating with a supply voltage of 4.5 V to 5.5 V. The device monitors VCCI for undervoltage conditions and maintains chip enable output within 0.2 V of the supply or battery voltage during power failure, with a maximum propagation delay of 10 ns. Operation is specified from 0°C to +70°C.
IC CONTROLLER NV 8-SOIC Product overview: DS1218S from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1218S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1218S |
| Product Name | SOIC Memory IC and Storage Component |
| Operating Temperature | 0 to 70 C (32 to 158 F) |