The DS1216H is a 32-pin SmartWatch RAM socket designed to convert CMOS SRAMs up to 4M x 8 into nonvolatile memory using an embedded lithium energy source. It maintains accurate time and date with better than ±1 minute per month accuracy at +25°C, includes automatic leap year compensation valid to 2100, and provides transparent watch functionality to the RAM. The socket operates from 0°C to +70°C and automatically switches to the lithium source to preserve data when VCC falls out of tolerance. It uses a 600-mil-wide DIP package and requires a 64-bit pattern match on DQ0 to access the real-time clock registers. The lithium cell remains disconnected until first power application.
IC SMARTWATCH/RAM 5V 4M 32DIP Product overview: DS1216H from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1216H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1216H |
| Product Name | 5V Memory IC and Storage Component |
| Operating Temperature | 0 to 70 C (32 to 158 F) |