The DS1211 is a nonvolatile controller designed to convert up to eight CMOS RAMs into nonvolatile memories by monitoring power supply conditions and automatically switching to battery backup upon power failure. It is available in a 20-pin DIP (300-mil) package and consumes less than 100 nA of battery current. The device provides write protection when VCC is out of tolerance, tests battery condition on power-up, and supports redundant batteries. It includes a power-fail signal that can interrupt a processor and offers optional 5% or 10% power-fail detection thresholds. The part operates over an industrial temperature range of -40°C to +85°C.
IC CONTROLLER 8-CHIP NV 20-DIP Product overview: DS1211 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1211 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1211 |
| Product Name | DIP Memory IC and Storage Component |
| Operating Temperature | 0 to 70 C (32 to 158 F) |