The DS1210 is a nonvolatile controller chip designed to convert CMOS RAM into nonvolatile memory by automatically switching to battery power during supply failure and inhibiting write operations. It is available in a 16-pin SO package measuring 300 mils, with low battery current consumption of less than 100nA. The device monitors input voltage for power-fail conditions between 4.5V and 4.75V depending on the TOL pin configuration, and provides battery redundancy support with two battery inputs. Battery condition is verified on power-up, and a write protection mechanism ensures data integrity by delaying chip enable inhibition until the current memory cycle completes. The SOIC variant is specified for industrial temperature range operation from -40°C to +85°C.
IC CNTRLR CHIP NV IND 16-SOIC Product overview: DS1210SN+ from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DS1210SN+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DS1210SN+ |
| Product Name | SOIC Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |