The MAX4004 is a high-side current monitor designed for photodiode current detection in fiber applications, providing a current output proportional to the reference current. It operates from a 2.7V to 22V supply and features a 6-pin SOT23 package. The device ensures better than 5% accuracy for reference currents between 250nA and 2.5mA, with extended range up to 10mA at reduced accuracy. It includes internal current limiting (20mA typ) and output voltage clamping for protection. The operating temperature range is -40°C to +85°C, with thermal shutdown at +150°C.
IC CURRENT MONITOR 5% SOT23-6 Product overview: MAX4004EUT from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-MAX4004EUT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 734-MAX4004EUT |
| Product Name | SOT23 Power Management IC |
| Package Type | Other; Bulk |