The MAX20089 is a quad-channel camera power protector IC designed to deliver up to 600mA per output with individual protection against short-to-battery, short-to-ground, and overcurrent conditions. It operates from a 3V to 5.5V supply and supports camera supply voltages from 3V to 15V. The device features an I2C interface for diagnostic status reads, including individual 8-bit current and voltage measurements, overtemperature shutdown, and adjustable current limiting from 100mA to 600mA with ±8% accuracy. It includes soft-start and soft-shutdown timing of 0.5ms and 0.25ms respectively, and is qualified to AEC-Q100 with an operating temperature range of -40°C to +125°C. The IC is housed in a 4mm x 4mm 20-pin SWTQFN-EP or WETQFN-EP package.
Current & Power Monitors & Regulators Quad Channel Camera Protector Product overview: MAX20089ATPA/VY+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-MAX20089ATPA/VY+
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 734-MAX20089ATPA/VY+ |
| Product Name | Quad Power Management IC |
| Package Type | Other; Tube |