The MAX16047A is a 12-channel EEPROM-configurable system manager that monitors up to twelve supply voltages from 3V to 14V, with an integrated 10-bit ADC and configurable outputs for power sequencing and tracking. It features a 56-pin, 8mm x 8mm TQFN-EP package, supports closed-loop tracking for four channels, and includes a nonvolatile fault event logger and I²C/SMBus-compatible
Monitor 3V to 14V 56-Pin TQFN EP T/R Product overview: MAX16047ATN+T from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 14V, TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3V, 14V, TQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-MAX16047ATN+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 734-MAX16047ATN+T |
| Product Name | 3V 14V TQFN Power Management IC |
| Package Type | Other; Tape and Reel |