The LT3092MPST#PBF is a 200mA, 2-terminal programmable current source in a 3-lead SOT-223 package, designed to generate precise currents between 0.5mA and 200mA using external resistors. It operates over an input voltage range of 1.2V to 40V without requiring input or output capacitors, and features reverse-voltage and reverse-current protection, current limiting, and thermal shutdown. The device is AEC-Q100 qualified for automotive applications and operates over a junction temperature range of -55°C to 125°C. Initial set pin current accuracy is 1%, with line regulation better than 10ppm/V from 1.5V to 40V.
IC CURRENT SOURCE 1% SOT223-3 Product overview: LT3092MPST#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LT3092MPST#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 734-LT3092MPST#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |