The DS1842N+ is a 76V avalanche photodiode (APD) bias and current monitoring IC with an integrated switch FET and dual current mirror for APD current sensing. It operates from -40°C to +85°C and is packaged in a 3mm x 3mm, 14-pin TDFN with an exposed pad for thermal performance. The device supports a 1μA to 2mA current monitoring range with a 50ns time constant and includes a 2mA current clamp with external shutdown. Maximum switch voltage is 80V, with a switching frequency up to 1.2MHz and FET on-resistance of 3.7Ω at 10V gate drive. The thermal resistance is 41°C/W junction-to-ambient.
Current & Power Monitors & Regulators 76V, APD, Bias Output Stage with Current Product overview: DS1842N+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 76V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-DS1842N+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 734-DS1842N+ |
| Product Name | 76V Power Management IC |
| Package Type | Other; Bulk |