The AD8215WYRZ-R7 is a high-voltage, precision current shunt monitor with a fixed gain of 20 V/V, designed for unidirectional current measurement in automotive applications. It operates with a common-mode voltage range of −2 V to +65 V and is qualified for automotive use. The device is packaged in an 8-lead SOIC (R-8) package and operates over a temperature range of −40°C to +125°C. It features a typical CMRR of 120 dB at DC, an input offset drift of +6 µV/°C, and a gain drift of −8 ppm/°C. The output is buffered and supports direct interface with analog-to-digital converters.
IC CURRENT MONITOR 0.15% 8SOIC Product overview: AD8215WYRZ-R7 from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-AD8215WYRZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 734-AD8215WYRZ-R7 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |