The AD8212 is a high common-mode voltage current shunt monitor designed for precise current sensing across shunt resistors in applications such as motor control and battery monitoring. It operates with a supply voltage range of 7 V to 65 V, or up to >500 V when used with an external PNP transistor. The device features a current output proportional to the input differential voltage, with a transconductance of 1000 µA/V and a gain error of ±1% over the specified range. It includes an integrated 5 V regulator and is housed in an 8-lead MSOP package measuring 3.00 mm × 3.20 mm. The operating temperature range is −40°C to +125°C, and it complies with JEDEC standard MO-187-AA. The AD8212YRMZ variant is RoHS compliant and is packaged in an 8-lead MSOP with the RM-8 designation.
IC CURRENT MONITOR 1% 8MSOP Product overview: AD8212YRMZ from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-AD8212YRMZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 734-AD8212YRMZ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |