FAST 150V HI SIDE NMOS STATIC SW Product overview: LTC7001JMSE#PBF from Analog Devices Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 150V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LTC7001JMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 730-LTC7001JMSE#PBF |
| Product Name | 150V Gate Driver IC |
| Driver Type | High-side; High-Side |
| Number of Outputs | 1; 1 |
| Output Configuration | Noninverting; Non-Inverting |
| Supply Voltage | 0.0 to 135 volts |
| Rise Time | 90 ns |