IC GATE DRVR LOW-SIDE 10MSOP Product overview: LTC4441IMSE#TRPBF from Analog Devices Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LTC4441IMSE#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 730-LTC4441IMSE#TRPBF |
| Product Name | Gate Driver IC |
| Driver Type | Low-side; Low-Side |
| Number of Outputs | 1; 1 |
| Output Configuration | Noninverting; Non-Inverting |
| Output Current | 6 amps |
| Supply Voltage | 5 to 25 volts |