The ADP3654 is a high-speed dual MOSFET driver capable of sourcing and sinking 4 A peak current to drive two independent N-channel power MOSFETs. It operates from a 4.5 V to 18 V supply voltage and features a UVLO comparator with hysteresis for safe startup and shutdown. The device has 3.3 V-compatible inputs, 10 ns typical rise and fall times at a 2.2 nF load, and matched propagation delays between channels. It is available in an 8-lead SOIC_N_EP package with a junction temperature range of −40°C to +125°C. The ADP3654ARDZ variant is RoHS compliant and supplied in an 8-lead SOIC_N_EP package.
IC MOSFET DVR 4A DUAL HS 8SOIC Product overview: ADP3654ARDZ from Analog Devices Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ADP3654ARDZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 730-ADP3654ARDZ |
| Product Name | Dual 4A Gate Driver IC |
| Driver Type | Low-side; Low-Side |
| Number of Outputs | 2; 2 |
| Output Configuration | Noninverting; Non-Inverting |
| Output Current | 4 amps |
| Supply Voltage | 4.5 to 18 volts |