The MAX4990 is a high-voltage DC-AC converter designed to drive electroluminescent (EL) lamps, generating up to 250V peak-to-peak output from a +2.4V to +5.5V input. It features a proprietary acoustic noise-reduction circuit, adjustable EL output frequency and slew rate via external components, and PWM or analog dimming control. The device is packaged in a 14-pin, 3mm x 3mm TDFN and operates over -40°C to +85°C. It includes a low-power shutdown mode (100nA max) and thermal shutdown at +158°C. The part is ESD-protected to ±15kV and meets UL94-V0 flammability standards.
Display Drivers & Controllers High-Voltage, +/-15kV ESD-Protected Electr Product overview: MAX4990ETD+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -15kV, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-MAX4990ETD+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-MAX4990ETD+T |
| Product Name | -15kV Power Management IC |
| Package Type | Other; Reel |