The ADF4350 is a wideband synthesizer with an integrated VCO for generating RF frequencies from 137.5 MHz to 4400 MHz in wireless infrastructure, test equipment, and clock generation applications. It operates from a 3.0 V to 3.6 V supply and includes programmable output dividers (1, 2, 4, 8, 16), a 3-wire serial interface, and adjustable output power in 3 dB steps. The device is housed in a 32-lead LFCSP package and supports fractional-N and integer-N PLL modes with typical RMS jitter below 0.4 ps. Dual RF outputs (RFOUTA and RFOUTB) are available, with an optional mute function and auxiliary output. The VCO has a fundamental frequency range of 2200 MHz to 4400 MHz and a tuning voltage range of 0.5 V to 2.5 V.
IC FANOUT DIST 32LFCSP Product overview: ADF4350BCPZ from Analog Devices Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ADF4350BCPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 728-ADF4350BCPZ |
| Product Name | Clock and Timing IC |
| Bus Interface | Clock |
| Package Type | Tray |
| Supply Voltage | 3 to 3.6 volts |