The AD9522-5 is a multioutput clock generator with an on-chip PLL, designed for low jitter and low phase noise clock distribution in high-speed communication and instrumentation systems. It provides twelve 800 MHz LVDS outputs, configurable as 250 MHz CMOS outputs, grouped into four sets with individual 1-to-32 dividers and phase delay control. Additive output jitter is as low as 242 fs rms, with channel-to-channel skew under 60 ps within groups. The device operates from a single 3.3 V supply and supports external VCOs up to 5.5 V. It features reference monitoring, glitch-free switchover, holdover modes, and automatic output synchronization. The part is packaged in a 64-lead LFCSP measuring 9 mm × 9 mm, and is specified for operation from −40°C to +85°C. Nonvolatile EEPROM stores configuration settings.
IC CLOCK GENERATOR 64LFCSP Product overview: AD9522-5BCPZ from Analog Devices Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-AD9522-5BCPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 728-AD9522-5BCPZ |
| Product Name | Clock and Timing IC |
| Bus Interface | CMOS, LVDS, LVPECL |
| Package Type | Tray |
| Supply Voltage | 3.13 to 3.46 volts |