The MAX5947C is a hot-swap controller designed for safe insertion and removal of circuit cards in +9V to +80V power systems. It features an active-low power-good output, autoretry fault management with a 3.75% duty cycle, and a default undervoltage lockout threshold of 8.3V. The device provides programmable foldback current limiting, overvoltage protection, and built-in thermal shutdown, driving an external N-channel MOSFET through a high-side gate driver. It operates over the extended temperature range of -40°C to +85°C and is packaged in an 8-pin SOIC with dimensions of 4.80mm to 5.00mm in width and 6.20mm maximum height.
Hot Swap Voltage Controllers Positive High-Voltage, Hot-Swap Controll Product overview: MAX5947CESA+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5947CESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5947CESA+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |