The MAX5947B is a hot-swap controller designed for safe insertion and removal of circuit cards in +9V to +80V positive supply rails. It features a high-side drive for an external N-channel MOSFET, programmable foldback current limiting, latched fault management with autoretry functionality at a 3.75% duty cycle, and an active-high power-good output. The device includes undervoltage lockout at 8.3V, overvoltage protection, built-in thermal shutdown, and a user-programmable power-up rate. It operates over the extended temperature range of -40°C to +85°C and is packaged in an 8-pin SO package with dimensions of 4.80mm to 5.00mm wide and 5.80mm to 6.20mm long. The part is pin- and function-compatible with the LT1641-2.
Hot Swap Voltage Controllers Positive High-Voltage, Hot-Swap Controll Product overview: MAX5947BESA+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5947BESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5947BESA+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |