The MAX5934A is a hot-swap controller designed for safe insertion and removal of circuit cards from +9V to +80V power rails. It features programmable foldback current limiting, adjustable undervoltage lockout, and pin-selectable active-low or active-high PWRGD output, as well as latched or autoretry fault management. The device drives an external n-channel MOSFET with a gate voltage up to 18V and includes built-in thermal shutdown. It operates over -40°C to +85°C and is housed in a 16-pin QSOP package.
Hot Swap Voltage Controllers Positive High-Voltage, Hot-Swap Controll Product overview: MAX5934AEEE+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5934AEEE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5934AEEE+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |