The MAX5933CESA+ is a hot-swap controller for +33V to +80V supply rails, designed for safe insertion and removal of circuit cards in live backplanes. It features an active-high power-good output, latched fault management, and programmable analog foldback current limiting with a default undervoltage lockout threshold of 31V. The device drives an external N-channel MOSFET using a high-side gate driver and includes built-in thermal shutdown and overvoltage protection. It operates over the extended temperature range of -40°C to +85°C and is housed in an 8-pin SO package measuring 5.0mm by 4.0mm. The part is pin- and function-compatible with the LT1641-2 in differing configurations of the series.
Hot Swap Voltage Controllers Positive High-Voltage, Hot-Swap Controllers Product overview: MAX5933CESA+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5933CESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5933CESA+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |