The MAX5921EESA+ is a -48V hot-swap controller designed for safe insertion and removal of circuit cards from live backplanes. It operates from -20V to -80V and is available in an 8-pin SO package measuring 4.80mm to 5.00mm in width and 5.80mm to 6.20mm in height. The device provides programmable undervoltage and overvoltage lockout with glitch filtering, overcurrent protection with an exponential gate pulldown current of up to 450mA during short-circuit conditions, and a power-good output for enabling downstream converters. It includes built-in autoretry after a fault and thermal shutdown protecting the external MOSFET. Operating temperature ranges from -40°C to +85°C, with a junction temperature limit of +150°C.
Hot Swap Voltage Controllers -48V Hot-Swap Controllers with External Product overview: MAX5921EESA+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -48V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5921EESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5921EESA+ |
| Product Name | -48V Power Management IC |
| Package Type | Other; Tube |