The MAX5906EEE+ is a dual hot-swap controller designed for safe insertion and removal of circuit cards in live backplanes ranging from +1V to +13.2V, provided at least one supply is at or above +2.7V. It is packaged in a 16-pin QSOP with a space-saving footprint and operates over a temperature range of -40°C to +85°C. The device regulates inrush current during startup, provides adjustable current-limit and circuit-breaker thresholds, and includes output undervoltage and overvoltage monitoring. It features an open-drain status output, an adjustable startup timer, and an uncommitted comparator. After a fault, it automatically retries after a delay of 64 times the startup period. The internal charge pump drives external n-channel MOSFETs, eliminating the need for external timing components.
Hot Swap Voltage Controllers Low-Voltage, Dual Hot-Swap Controllers/Power Sequencers Product overview: MAX5906EEE+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5906EEE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5906EEE+ |
| Product Name | Dual Power Management IC |
| Package Type | Other; Tube |