The MAX5902 is a hot-swap controller designed to safely hot-plug circuit cards into live backplanes by limiting inrush current and providing overcurrent protection through an external p-channel MOSFET. It operates from +9V to +72V and requires no external sense resistor. The device is available in a 6-pin SOT23 package, specified for the -40°C to +85°C temperature range. It includes an adjustable undervoltage lockout, ON/OFF control input, power-good output with +72V rating, and circuit-breaker functionality with a 400mV threshold for the MAX5902ABEUT variant. Latching or automatic retry fault management and thermal shutdown are integrated to protect the external MOSFET. Quiescent current is less than 2mA, and it drives the external MOSFET gate directly.
Hot Swap Voltage Controllers +72V SOT23/TDFN Simple Swapper Hot-Swap Product overview: MAX5902ABEUT+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +72V, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, +72V, SOT23, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5902ABEUT+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5902ABEUT+T |
| Product Name | +72V SOT23 Power Management IC |
| Package Type | Other; Reel |