The MAX5901 is a hot-swap controller designed to safely hot-plug circuit cards into live backplanes by limiting inrush current and providing overcurrent protection through an external n-channel MOSFET. It operates from -9V to -100V and requires no external sense resistor. The device is available in a 6-pin SOT23 package, measuring 2.90mm to 3.10mm in length and 2.90mm to 3.10mm in width, with an exposed pad for thermal performance. It features adjustable undervoltage lockout, an ON/OFF control input, a power-good output rated to 100V, and latched or auto-retry fault management with circuit-breaker thresholds of 200mV, 300mV, or 400mV. Quiescent current is less than 1.3mA, and thermal shutdown protects the external MOSFET at 125°C junction temperature with a 15°C hysteresis. It is specified for the -40°C to +85°C temperature range.
Hot Swap Voltage Controllers -100V, SOT23/TDFN, Simple Swapper Hot-Swap Controllers Product overview: MAX5901ABEUT+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -100V, SOT23, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MAX5901ABEUT+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MAX5901ABEUT+T |
| Product Name | -100V SOT23 Power Management IC |
| Package Type | Other; Reel |